The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is a 100% pin-to-pin drop-in replacement for quartz-based oscillators, operates from supply voltages of 1.71 to 3.63 V, and complies with RoHS and REACH standards. It demonstrates outstanding reliability with a 2 FIT failure rate or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-GF-18E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |