SiTime Corporation LVCMOS Oscillators SiT8208AC-G3-25E-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and industrial or extended commercial temperature ranges. It is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device is pin-compatible with quartz oscillators, features a 150 ns OE enable/disable time, and meets MIL-STD-883F, JESD22, and MSL1 standards. It operates with 31 mA maximum current at 20 MHz and 3.3 V, and delivers 90% Vdd output high levels with 1.2 ns rise time on a 15 pF load.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and industrial or extended commercial temperature ranges. It is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device is pin-compatible with quartz oscillators, features a 150 ns OE enable/disable time, and meets MIL-STD-883F, JESD22, and MSL1 standards. It operates with 31 mA maximum current at 20 MHz and 3.3 V, and delivers 90% Vdd output high levels with 1.2 ns rise time on a 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G3-25E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G3-25E-6.000000
LVCMOS Oscillators SiT8208AC-G3-25E-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G3-25E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details