The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm over temperature. It is a pin-to-pin drop-in replacement for quartz oscillators in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with supply voltages of 1.8, 2.5, 2.8, or 3.3 V and a 10-year aging drift of ±5 ppm. The device supports programmable settings via Time Machine II and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-33E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |