The SiT8208 is a Ultra Performance Oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz-based oscillators with LVCMOS/LVTTL compatible output, available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a supply voltage range of 1.71 to 3.63 V and maximum current consumption of 33 mA at 20 MHz. Features include 2 FIT reliability, RoHS and REACH compliance, and standby current as low as 10 µA at 1.8 V. Startup time is 7 to 10 ms, and OE disable time is up to 150 ns.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-28S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |