The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with a stability of ±10 to ±50 ppm, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device is pin-compatible with quartz oscillators and complies with RoHS and REACH standards. It features a startup time of 7 to 10 ms and a standby current as low as 10 µA at 1.8 V. Output drive levels are LVCMOS/LVTTL compatible with a 15 pF load.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-28E-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |