The SiT8208 is an ultra-performance oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-33S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |