The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 PPM across industrial and extended commercial temperature ranges. It offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), uses standard 4-pin packages in sizes including 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, and is pin-compatible with quartz oscillators. Operating supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29-33 mA at 20 MHz. It complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental tests. The part has a 2 FIT failure rate and 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-18S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |