The SiT8208 is a silicon oscillator for applications requiring precise timing, offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in LVCMOS/LVTTL systems and supports standard 4-pin packages in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options from ±10 to ±50 ppm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. The device operates on supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz. It features 2 FIT reliability and exceeds RoHS and REACH compliance.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-33S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |