The SiT8208 series is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability options ranging from ±10 ppm to ±50 ppm, designed as a pin-to-pin replacement for quartz oscillators. It supports industrial and extended commercial temperature ranges from -40°C to +85°C and -20°C to +70°C respectively. The device features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operating supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is housed in standard 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it offers 2 FIT reliability or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-33S-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |