The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and is qualified for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA under no-load conditions, features a 1.2 to 2 ns rise/fall time into a 15 pF load, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is pin-compatible with quartz oscillators and RoHS compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-33E-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |