SiTime Corporation LVCMOS Oscillators SiT8208AC-8F-28S-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, a phase jitter of 0.5 ps (12 kHz to 20 MHz), and frequency stability options of ±10, ±20, ±25, or ±50 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports industrial and extended commercial temperature ranges, and is pin-to-pin compatible with quartz oscillators. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes up to 33 mA, and meets RoHS and REACH standards with 500 million hour MTBF reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, a phase jitter of 0.5 ps (12 kHz to 20 MHz), and frequency stability options of ±10, ±20, ±25, or ±50 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports industrial and extended commercial temperature ranges, and is pin-to-pin compatible with quartz oscillators. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes up to 33 mA, and meets RoHS and REACH standards with 500 million hour MTBF reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-8F-28S-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-8F-28S-6.000000
LVCMOS Oscillators SiT8208AC-8F-28S-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-8F-28S-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details