The SiT8208 is an ultra performance oscillator supporting any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |