The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with six-decimal accuracy, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages with LVCMOS/LVTTL output. It offers 0.5 ps phase jitter (12 kHz to 20 MHz) and ±10 PPM frequency stability over the extended commercial temperature range of -20 °C to +70 °C. Operation spans 1.71 V to 3.63 V, with 31 mA max current at 20 MHz and a 7 ms startup time. It meets RoHS and REACH standards with 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-28E-33.333300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |