The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges cover extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) environments. It is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, and consumes up to 33 mA at 20 MHz. The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-25E-18.432000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |