The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability or 500 million hour MTBF, and is RoHS and REACH compliant. Power supply options include 1.71 to 1.89 V, 2.25 to 2.75 V, 2.52 to 3.08 V, and 2.97 to 3.63 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-18E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |