The SiT8208 is an ultra performance oscillator designed to replace quartz-based oscillators in computing, storage, networking, and telecom applications. It offers any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Frequency stability ranges from ±10 to ±50 ppm over operating temperature, with extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges. It is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption up to 33 mA at 20 MHz. The device meets RoHS and REACH standards and has an MTBF of 500 million hours. 75.000000 MHz output is supported within the rated specifications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |