The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with operating temperatures ranging from -40 to +85 °C for industrial use. The device supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V, consumes 29 to 33 mA at 20 MHz, and meets RoHS and REACH compliance. It is a pin-to-pin drop-in replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-28S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |