SiTime Corporation LVCMOS Oscillators SiT8208AC-81-25E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8208 is an ultra performance oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi, with a frequency range of 1 to 80 MHz and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability down to ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

SiT8208 is an ultra performance oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi, with a frequency range of 1 to 80 MHz and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability down to ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-81-25E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-81-25E-24.000000
LVCMOS Oscillators SiT8208AC-81-25E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-81-25E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers