The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with six-decimal accuracy, compatible with LVCMOS/LVTTL logic. It is available in 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It achieves 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm over operating temperature ranges of -20°C to +70°C or -40°C to +85°C. Supply voltages range from 1.8V to 3.3V with current consumption up to 33 mA at 20 MHz. Startup time is 7 to 10 ms. The device supports enable and standby modes, meets MIL-STD-883F and JESD22 standards, and is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-28S-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |