SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-28E-66.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecommunications applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The oscillator offers frequency stability from ±10 to ±50 ppm over industrial and extended commercial temperature ranges, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and 2 FIT reliability. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption up to 33 mA, and complies with RoHS and REACH standards. The device features OE and ST pins for enable and standby control, and is rated for MSL1 moisture sensitivity and MIL-STD-883F mechanical shock and vibration.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecommunications applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The oscillator offers frequency stability from ±10 to ±50 ppm over industrial and extended commercial temperature ranges, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and 2 FIT reliability. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption up to 33 mA, and complies with RoHS and REACH standards. The device features OE and ST pins for enable and standby control, and is rated for MSL1 moisture sensitivity and MIL-STD-883F mechanical shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-28E-66.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-28E-66.000000
LVCMOS Oscillators SiT8208AC-3F-28E-66.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-28E-66.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details