SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-28E-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability of ±10 to ±50 PPM over temperature, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. It features 2 FIT reliability, RoHS and REACH compliance, and a startup time of 7 to 10 ms. The part is Pb-free and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability of ±10 to ±50 PPM over temperature, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. It features 2 FIT reliability, RoHS and REACH compliance, and a startup time of 7 to 10 ms. The part is Pb-free and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-28E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-28E-6.000000
LVCMOS Oscillators SiT8208AC-3F-28E-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-28E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details