The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability from ±10 to ±50 ppm, operating across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device consumes 29 to 33 mA depending on supply voltage and output frequency, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and complies with Pb-free, RoHS, and REACH standards. It provides a 100% pin-to-pin drop-in replacement for quartz-based oscillators with 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-25E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |