The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, compliant with LVCMOS/LVTTL output levels. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and provides frequency stability as low as ±10 PPM over the extended commercial or industrial temperature ranges. Phase jitter is specified at 0.5 ps (12 kHz to 20 MHz), with a startup time of 7 to 10 ms and a 10-year aging tolerance of ±5 PPM at 25°C. The device is Pb-free, RoHS and REACH compliant, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is a pin-to-pin drop-in replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28S-33.333300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |