The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, features a 1.71V to 3.63V supply voltage range, and consumes 29 to 33 mA depending on voltage and frequency. It is a pin-to-pin replacement for quartz oscillators, compliant with RoHS and REACH, and rated for 2 FIT or 500 million hour MTBF. The part includes OE and ST control pins for output enabling and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-25E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |