The SiT8208 is a LVCMOS/LVTTL compatible ultra performance oscillator covering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption up to 33 mA at 20 MHz. It is pin-to-pin compatible with quartz oscillators, features 2 FIT reliability, and meets RoHS and REACH standards. Startup time is 7 to 10 ms, and standby current is as low as 10 µA at 1.8 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-18E-74.175824 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |