The SiT8208 is a high-performance LVCMOS oscillator generating any frequency between 1 and 80 MHz with six-decimal accuracy. It is a pin-to-pin replacement for quartz oscillators and is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Frequency stability is ±10 ppm over -20 to +70 °C and ±25 ppm over -40 to +85 °C. Phase jitter is 0.5 ps (12 kHz to 20 MHz). It operates at 1.8V, 2.5V, 2.8V, or 3.3V with 29 mA current consumption at 20 MHz and 1.8V. Rise and fall times are 1.2 ns max with 15 pF load. It meets RoHS and REACH standards and has a 2 FIT failure rate.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-18E-16.369000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |