The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over extended commercial (−20 to +70 °C) or industrial (−40 to +85 °C) temperature ranges, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device is available in standard 4-pin packages including 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, and is a pin-to-pin replacement for quartz oscillators. It has a startup time of 7 to 10 ms, standby current as low as 10 µA at 1.8 V, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part is Pb-free, RoHS, and REACH compliant with 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |