The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports industrial and extended commercial temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a 1.71 to 3.63 V supply range, and meets RoHS and REACH compliance with 2 FIT reliability. It is a pin-to-pin replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |