The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator enabling any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, telecom, and industrial control applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability of ±10, ±20, ±25, or ±50 ppm over temperature and supply variations, and a low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, operates on supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and draws 29 to 33 mA at 20 MHz. The oscillator meets RoHS and REACH compliance, has an MTBF of 500 million hours, and is qualified to MIL-STD-883F and JESD22 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |