The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 3.2 x 2.5 mm and supports operating temperatures from -40°C to +85°C for industrial use. The device is pin-compatible with quartz oscillators, includes OE and ST controls, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH standards. It features a 2 FIT failure rate and 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |