The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz-based oscillators with LVCMOS/LVTTL compatible output, available in standard 4-pin packages including 3.2 x 2.5 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability. Startup time is 7 to 10 ms, and it supports standby current as low as 10 µA at 1.8 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-28S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |