The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is pin-compatible with quartz oscillators and available in standard 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges are extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C), with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Current consumption is 29-33 mA depending on voltage and frequency. The device is RoHS and REACH compliant with 2 FIT failure rate or 500 million hour MTBF. The part number SiT8208AC-32-28S-65.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-28S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |