The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability options from ±10 to ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin surfaces-mount packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates from a supply voltage of 1.71 to 3.63 V, supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C respectively, and consumes 29 to 33 mA depending on voltage and frequency. It is pin-compatible with quartz oscillators, features a startup time of 7 to 10 ms, and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-25E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |