The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with ±10 PPM frequency stability and 0.5 ps RMS phase jitter from 12 kHz to 20 MHz. It is a pin-to-pin replacement for quartz oscillators in compact 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA, and offers 2 FIT reliability with 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |