The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz, offering frequency stability from ±10 to ±50 ppm across industrial and extended commercial temperature ranges, and achieving 0.5 ps RMS phase jitter from 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device has a 100% pin-to-pin drop-in replacement for quartz oscillators, with an MTBF of 500 million hours and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-25S-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |