The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with precision, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL output. Frequency stability ranges from ±10 to ±50 ppm over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz) at 10 MHz. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, pulling 29 to 33 mA at 20 MHz. Startup time is 7 to 10 ms. The device is Pb-free, RoHS and REACH compliant, with 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |