SiTime Corporation LVCMOS Oscillators SiT8208AC-31-18E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, draws 29 to 33 mA depending on supply voltage and frequency, and is pin-compatible with quartz oscillators. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, draws 29 to 33 mA depending on supply voltage and frequency, and is pin-compatible with quartz oscillators. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-18E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-18E-24.000000
LVCMOS Oscillators SiT8208AC-31-18E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-18E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
Oscillators - CS00095AC-J1-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers