The SiT8208 is a high-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports operating temperatures from -40 °C to +85 °C for industrial use. The device consumes 31 mA maximum at 20 MHz with a 2.5 V supply and features a startup time of up to 10 ms. It is Pb-free, RoHS and REACH compliant, with MTBF of 500 million hours and meets MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-28E-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |