The SiT8208 is a ultra-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with stability options from ±10 to ±50 PPM, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It supports industrial and extended commercial temperature ranges from -40 to +85 °C and -20 to +70 °C, respectively, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, draws 29 to 33 mA under no-load conditions, and complies with RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators with 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-28E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |