SiTime Corporation LVCMOS Oscillators SiT8208AC-2F-25E-14.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-2F-25E-14.000000 is a LVCMOS/LVTTL compatible oscillator providing a precise 14.000000 MHz output frequency within the 1 to 80 MHz range, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is housed in a standard 4-pin package measuring 2.5 x 2.0 mm. The device offers frequency stability of ±10 PPM over the extended commercial temperature range of -20 to +70 °C, with an ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It operates from a 2.5 V supply, draws 29 to 31 mA at 20 MHz, and meets RoHS and REACH standards with 500 million hour MTBF and MSL1 moisture sensitivity. Startup time is 7 to 10 ms, and standby current is less than 70 μA.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-2F-25E-14.000000 is a LVCMOS/LVTTL compatible oscillator providing a precise 14.000000 MHz output frequency within the 1 to 80 MHz range, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is housed in a standard 4-pin package measuring 2.5 x 2.0 mm. The device offers frequency stability of ±10 PPM over the extended commercial temperature range of -20 to +70 °C, with an ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It operates from a 2.5 V supply, draws 29 to 31 mA at 20 MHz, and meets RoHS and REACH standards with 500 million hour MTBF and MSL1 moisture sensitivity. Startup time is 7 to 10 ms, and standby current is less than 70 μA.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-2F-25E-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-2F-25E-14.000000
LVCMOS Oscillators SiT8208AC-2F-25E-14.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-2F-25E-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details