SiTime Corporation LVCMOS Oscillators SiT8208AC-2F-18E-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable ultra-performance oscillator supporting frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecommunications applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm over the industrial temperature range of -40 to +85 °C, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates from supply voltages of 1.71 to 3.63 V. It consumes 29 to 33 mA at 20 MHz and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards with 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable ultra-performance oscillator supporting frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecommunications applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm over the industrial temperature range of -40 to +85 °C, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates from supply voltages of 1.71 to 3.63 V. It consumes 29 to 33 mA at 20 MHz and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards with 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-2F-18E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-2F-18E-65.000000
LVCMOS Oscillators SiT8208AC-2F-18E-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-2F-18E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details