SiTime Corporation LVCMOS Oscillators SiT8208AC-2F-18E-35.840000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, offering frequency stability of ±10 to ±50 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports operating temperatures from -40 to +85 °C for industrial use. The device operates at supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a maximum current consumption of 33 mA at 20 MHz and 2.5 V. It provides a pin-to-pin drop-in replacement for quartz oscillators, features a 2 FIT failure rate, and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, offering frequency stability of ±10 to ±50 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports operating temperatures from -40 to +85 °C for industrial use. The device operates at supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a maximum current consumption of 33 mA at 20 MHz and 2.5 V. It provides a pin-to-pin drop-in replacement for quartz oscillators, features a 2 FIT failure rate, and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-2F-18E-35.840000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-2F-18E-35.840000
LVCMOS Oscillators SiT8208AC-2F-18E-35.840000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-2F-18E-35.840000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details