SiTime Corporation LVCMOS Oscillators SiT8208AC-23-33S-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for precision timing in computing, storage, networking, and telecom applications, offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Operating supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards, features a 500 million hour MTBF, and supports OE and ST control pins for output enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for precision timing in computing, storage, networking, and telecom applications, offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Operating supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards, features a 500 million hour MTBF, and supports OE and ST control pins for output enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-33S-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-33S-16.000000
LVCMOS Oscillators SiT8208AC-23-33S-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-33S-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details