SiTime Corporation LVCMOS Oscillators SiT8208AC-23-28S-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator capable of generating any frequency from 1 to 80 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20°C to +70°C and industrial range of -40°C to +85°C. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), is a 100% pin-to-pin replacement for quartz oscillators, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, consumes as little as 29 mA at 20 MHz and 1.8V, and features standby current as low as 10 µA. It complies with RoHS and REACH standards and has a rated reliability of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator capable of generating any frequency from 1 to 80 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20°C to +70°C and industrial range of -40°C to +85°C. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), is a 100% pin-to-pin replacement for quartz oscillators, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, consumes as little as 29 mA at 20 MHz and 1.8V, and features standby current as low as 10 µA. It complies with RoHS and REACH standards and has a rated reliability of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-28S-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-28S-48.000000
LVCMOS Oscillators SiT8208AC-23-28S-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-28S-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details