The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, supports supply voltages of 1.71 to 3.63 V, and consumes 29 to 33 mA under no-load conditions at 20 MHz. It offers 100% pin-to-pin replacement for quartz oscillators, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with Pb-free, RoHS, and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-28E-7.372800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |