The SiT8208 is a surface-mount oscillator offering frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm, suitable for SATA, SAS, Ethernet, PCI Express, and wireless applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is pin-compatible with quartz oscillators, has a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-25S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |