SiTime Corporation LVCMOS Oscillators SiT8208AC-23-25E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a semiconductor oscillator supporting frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 PPM, LVCMOS/LVTTL output, and RMS phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device is pin-compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH standards with 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a semiconductor oscillator supporting frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 PPM, LVCMOS/LVTTL output, and RMS phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device is pin-compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH standards with 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-25E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-25E-24.000000
LVCMOS Oscillators SiT8208AC-23-25E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-25E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details