SiTime Corporation LVCMOS Oscillators SiT8208AC-23-25E-10.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial or extended commercial temperature ranges of -40 to +85 °C or -20 to +70 °C, and frequency stability as low as ±10 PPM. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with typical current consumption of 29 to 33 mA. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is a pin-to-pin drop-in replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial or extended commercial temperature ranges of -40 to +85 °C or -20 to +70 °C, and frequency stability as low as ±10 PPM. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with typical current consumption of 29 to 33 mA. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is a pin-to-pin drop-in replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-25E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-25E-10.000000
LVCMOS Oscillators SiT8208AC-23-25E-10.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-25E-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details