SiTime Corporation LVCMOS Oscillators SiT8208AC-23-18S-4.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. The device features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. The device features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-18S-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-18S-4.000000
LVCMOS Oscillators SiT8208AC-23-18S-4.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-18S-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details