80MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer: SiTIME
Win Source Part Number: 837735-SIT8208AC-23-
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT8208AC-23-18E-80.000000-ND | 837735-SIT8208AC-23-18E-80.000000 |
| Product Name | Oscillators | Oscillators - SIT8208AC-23-18E-80.000000 |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Frequency Stability | 50 ppm |